Toshiba Electronics (UK) Ltd PMIC - PMIC - LED Drivers - TB62779FNG,EL TB62779FNG,EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129865-TB62779FNG,EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 9 Dimming: PWM Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129865-TB62779FNG,EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 9 Dimming: PWM Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TB62779FNG,EL - 129865-TB62779FNG,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TB62779FNG,EL
129865-TB62779FNG,EL
PMIC - PMIC - LED Drivers - TB62779FNG,EL 129865-TB62779FNG,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129865-TB62779FNG,EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 9 Dimming: PWM Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 129865-TB62779FNG,EL
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 9
Dimming: PWM
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40MA LED Driver IC
137-TB62779FNG,EL
40MA LED Driver IC 137-TB62779FNG,EL
IC LED DRVR LIN PWM 40MA 20SSOP Product overview: TB62779FNG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62779FNG,EL can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 40MA 20SSOP Product overview: TB62779FNG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62779FNG,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TB62779FNGELTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 9 Output Linear PWM Dimming 40mA 20-SSOP

LED Driver IC 9 Output Linear PWM Dimming 40mA 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TB62779FNG,EL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TB62779FNG,EL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TB62779FNG,EL
IC LED DRVR LIN PWM 40MA 20SSOP

IC LED DRVR LIN PWM 40MA 20SSOP

Supplier's Site
PMIC - LED Drivers - TB62779FNG,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TB62779FNG,EL
PMIC - LED Drivers TB62779FNG,EL
IC LED DRVR LIN DIM 40MA 20SSOP

IC LED DRVR LIN DIM 40MA 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 129865-TB62779FNG,EL 137-TB62779FNG,EL TB62779FNGELTR-ND TB62779FNG,EL TB62779FNG,EL
Product Name PMIC - PMIC - LED Drivers - TB62779FNG,EL 40MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 4 volts 4 volts
Output Current 40 milliamps 40 milliamps 40 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 216327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 55 volts
View Details
QFN LED Driver IC - 137-A6281EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
PMIC - LED Drivers - ADP5520ACPZ-R7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 14 to 30 milliamps
View Details