Toshiba Corporation PMIC - PMIC - LED Drivers - TB62755FPG,EL TB62755FPG,EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 111994-TB62755FPG,EL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 111994-TB62755FPG,EL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TB62755FPG,EL - 111994-TB62755FPG,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TB62755FPG,EL
111994-TB62755FPG,EL
PMIC - PMIC - LED Drivers - TB62755FPG,EL 111994-TB62755FPG,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 111994-TB62755FPG,EL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 111994-TB62755FPG,EL
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20MA LED Driver IC - 137-TB62755FPG,EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MA LED Driver IC
137-TB62755FPG,EL
20MA LED Driver IC 137-TB62755FPG,EL
IC LED DRVR RGLTR PWM 20MA 6SON Product overview: TB62755FPG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62755FPG,EL can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 20MA 6SON Product overview: TB62755FPG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62755FPG,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TB62755FPG,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TB62755FPG,EL
PMIC - LED Drivers TB62755FPG,EL
IC LED DRVR RGLTR DIM 20MA 6SON

IC LED DRVR RGLTR DIM 20MA 6SON

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TB62755FPG,EL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TB62755FPG,EL
IC LED DRVR RGLTR PWM 20MA 6SON

IC LED DRVR RGLTR PWM 20MA 6SON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 111994-TB62755FPG,EL 137-TB62755FPG,EL TB62755FPG,EL TB62755FPG,EL
Product Name PMIC - PMIC - LED Drivers - TB62755FPG,EL 20MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts 2.8 to 5.5 volts 2.8 to 5.5 volts
Output Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-HEF4794BT-Q100JTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
TSSOP LED Driver IC - 137-A8501KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
5 suppliers