Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056455-TA31275FNG
Packaging: Reel - TR
Frequency: 240MHz to 450MHz
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.4 V to 5.5 V
Operating Supply Current: 7.3mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 056455-TA31275FNG |
| Product Name | RF Detectors - TA31275FNG |
| Frequency | 2.40E8 to 4.50E8 Hz |