Toshiba America Electronic Components, Inc. RF Detectors - TA31273FNG TA31273FNG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056454-TA31273FNG Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056454-TA31273FNG Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - TA31273FNG - 056454-TA31273FNG - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - TA31273FNG
056454-TA31273FNG
RF Detectors - TA31273FNG 056454-TA31273FNG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056454-TA31273FNG Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056454-TA31273FNG
Packaging: Reel - TR
Frequency: 240MHz to 450MHz
RF Type: AM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 056454-TA31273FNG
Product Name RF Detectors - TA31273FNG
Frequency 2.40E8 to 4.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details