Toshiba Electronics (UK) Ltd FET, MOSFET Arrays SSM6N55NU,LF

Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 264-SSM6N55NU,LFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
264-SSM6N55NU,LFTR-ND
FET, MOSFET Arrays 264-SSM6N55NU,LFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 264-SSM6N55NU,LFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
264-SSM6N55NU,LFCT-ND
FET, MOSFET Arrays 264-SSM6N55NU,LFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 264-SSM6N55NU,LFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
264-SSM6N55NU,LFDKR-ND
FET, MOSFET Arrays 264-SSM6N55NU,LFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 4A 1W Surface Mount 6-µDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N55NU,LF - 193180-SSM6N55NU,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N55NU,LF
193180-SSM6N55NU,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N55NU,LF 193180-SSM6N55NU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 193180-SSM6N55NU,LF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-μDFN(2x2) Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.5V @ 100μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 280pF @ 15V Maximum Rds On at Id,Vgs: 46 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 193180-SSM6N55NU,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-μDFN(2x2)
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 280pF @ 15V
Maximum Rds On at Id,Vgs: 46 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
289-SSM6N55NU,LF
30V 4A MOSFET Transistor 289-SSM6N55NU,LF
MOSFET 2N-CH 30V 4A 6DFN Product overview: SSM6N55NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N55NU,LF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4A 6DFN Product overview: SSM6N55NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6N55NU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM6N55NU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM6N55NU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM6N55NU,LF
MOSFET 2N-CH 30V 4A 6DFN

MOSFET 2N-CH 30V 4A 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 264-SSM6N55NU,LFTR-ND 193180-SSM6N55NU,LF 289-SSM6N55NU,LF SSM6N55NU,LF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6N55NU,LF 30V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WDFN Exposed Pad SOT3; 6-μDFN(2x2) Tape & Reel (TR)
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1000 milliwatts 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers