MOSFET N/P-CH 20V 4A 6UDFN Product overview: SSM6L61NU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSM6L61NU,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 897748-SSM6L61NU,LF
Features: Mosfet Array N and P-Channel 20V 4A - Surface Mount 6-UDFN (2x2)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: SSM6L61
Categories: Discrete Semiconductor Products
Case / Package: 6-UDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: SSM6L61NU,LF(B, SSM6L61NULFDKR, SSM6L61NU,LF(T, SSM6L61NULFTR, SSM6L61NULFCT
Mosfet Array N and P-Channel 20V 4A Surface Mount 6-UDFN (2x2)
Mosfet Array N and P-Channel 20V 4A Surface Mount 6-UDFN (2x2)
Mosfet Array N and P-Channel 20V 4A Surface Mount 6-UDFN (2x2)
MOSFET N/P-CH 20V 4A 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-SSM6L61NU,LF | 897748-SSM6L61NU,LF | SSM6L61NULFDKR-ND | SSM6L61NU,LF |
| Product Name | 20V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM6L61NU,LF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| Transconductance | 0.0120 to 0.0095 kS |