MOSFET N-CH 40V 1.8A ES6 Product overview: SSM6K217FE,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM6K217FE,LF can be used for catalog matching and distributor lookup.
N-Channel 40V 1.8A (Ta) 500mW (Ta) Surface Mount ES6
N-Channel 40V 1.8A (Ta) 500mW (Ta) Surface Mount ES6
N-Channel 40V 1.8A (Ta) 500mW (Ta) Surface Mount ES6
Win Source Part Number: 1096303-SSM6K217FE,L
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVII-H
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Ta)
Rds On (Max) @ Id, Vgs: 195mOhm @ 1A, 8V
Vgs(th) (Max) @ Id: 1.2V @ 1mA
Power Dissipation (Max): 500mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: ES6
Gate Charge (Qg) (Max) @ Vgs: 1.1 nC @ 4.2 V
Input Capacitance (Ciss) (Max) @ Vds: 130 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MCH3478-TL-W; ZXMN3B01FTA; IRLML9303TRPBF; SCH1337-TL-W; MCH6344-TL-W; BSD316SNH6327XTSA1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM6K217FELFCT,SSM6K
Base Product Number: SSM6K217
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
MOSFET N-CH 40V 1.8A ES6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SSM6K217FE,LF | SSM6K217FELFDKR-ND | 1096303-SSM6K217FE,LF | SSM6K217FE,LF |
| Product Name | 40V 1.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | |||
| PD | 500 milliwatts | 500 milliwatts |