Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SSM5H08TU,LF

Description
Win Source Part Number: 1277956-SSM5H08TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIII Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 160mOhm @ 750mA, 4V Vgs(th) (Max) @ Id: 1.1V @ 100µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD (5 Leads), Flat Lead Supplier Device Package: UFV Input Capacitance (Ciss) (Max) @ Vds: 125 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM5H08TU,LF(B,SSM5H 08TULFDKR,SSM5H08TUL FCT,SSM5H08TULFTR Base Product Number: SSM5H08 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1277956-SSM5H08TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIII Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 160mOhm @ 750mA, 4V Vgs(th) (Max) @ Id: 1.1V @ 100µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD (5 Leads), Flat Lead Supplier Device Package: UFV Input Capacitance (Ciss) (Max) @ Vds: 125 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM5H08TU,LF(B,SSM5H 08TULFDKR,SSM5H08TUL FCT,SSM5H08TULFTR Base Product Number: SSM5H08 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277956-SSM5H08TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277956-SSM5H08TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277956-SSM5H08TU,LF
Win Source Part Number: 1277956-SSM5H08TU,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIII Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 160mOhm @ 750mA, 4V Vgs(th) (Max) @ Id: 1.1V @ 100µA Power Dissipation (Max): 500mW (Ta) Package / Case: 6-SMD (5 Leads), Flat Lead Supplier Device Package: UFV Input Capacitance (Ciss) (Max) @ Vds: 125 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM5H08TU,LF(B,SSM5H 08TULFDKR,SSM5H08TUL FCT,SSM5H08TULFTR Base Product Number: SSM5H08 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant

Win Source Part Number: 1277956-SSM5H08TU,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSIII
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 160mOhm @ 750mA, 4V
Vgs(th) (Max) @ Id: 1.1V @ 100µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: UFV
Input Capacitance (Ciss) (Max) @ Vds: 125 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM5H08TU,LF(B,SSM5H08TULFDKR,SSM5H08TULFCT,SSM5H08TULFTR
Base Product Number: SSM5H08
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H08TULFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H08TULFTR-ND
Single FETs, MOSFETs SSM5H08TULFTR-ND
N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H08TULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H08TULFDKR-ND
Single FETs, MOSFETs SSM5H08TULFDKR-ND
N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Single FETs, MOSFETs - SSM5H08TULFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM5H08TULFCT-ND
Single FETs, MOSFETs SSM5H08TULFCT-ND
N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount UFV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM5H08TU,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM5H08TU,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM5H08TU,LF
MOSFET N-CH 20V 1.5A UFV

MOSFET N-CH 20V 1.5A UFV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1277956-SSM5H08TU,LF SSM5H08TULFTR-ND SSM5H08TU,LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers