SSM3K79MFV is a silicon N-channel MOSFET designed for load switch applications, housed in a VESM package weighing 1.5 mg. It features a drain-source voltage rating of 30 V, a continuous drain current of 100 mA, and a maximum power dissipation of 150 mW. The device operates with a 2.5 V gate drive and has a maximum on-resistance of 6.0 Ω at V_GS = 2.5 V and 3.6 Ω at V_GS = 4 V. It meets the standard for electrostatic discharge sensitivity and is intended for general-purpose switching under normal operating conditions. The part is not rated for high-reliability or unintended use applications such as automotive, medical, or aerospace systems.
N-CH MOSFET, LOW LEAKAGE CURRENT
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-SSM3K79MFV,L3FTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |