N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount SSM
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount SSM
N-Channel 20V 800mA (Ta) 150mW (Ta) Surface Mount SSM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102309-SSM3K56FS,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSM
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 800mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 55pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 235 mOhm @ 800mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 800MA SSM Product overview: SSM3K56FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 800MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 800MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K56FS,LF can be used for catalog matching and distributor lookup.
20V 800mA 235mΩ@800mA,4.5V 150mW 1V@1mA null SC-75(SOT-416) MOSFETs ROHS
MOSFET N-CH 20V 800MA SSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 264-SSM3K56FS,LFCT-ND | 1102309-SSM3K56FS,LF | 278-SSM3K56FS,LF | SSM3K56FS,LF | SSM3K56FS,LF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K56FS,LF | 20V 800MA MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SC-75, SOT-416 | SOT3; SSM | Tape & Reel (TR) | 1 nC @ 4.5 V | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 150 milliwatts | 500 milliwatts | 150 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |