P-Channel 20V 700mA (Ta) 500mW (Ta) Surface Mount CST3C
P-Channel 20V 700mA (Ta) 500mW (Ta) Surface Mount CST3C
P-Channel 20V 700mA (Ta) 500mW (Ta) Surface Mount CST3C
MOSFET P-CH 20V 700MA CST3C Product overview: SSM3J65CTC,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J65CTC,L3F can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 700MA CST3C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM3J65CTCL3FDKR-ND | 278-SSM3J65CTC,L3F | SSM3J65CTC,L3F |
| Product Name | Single FETs, MOSFETs | 20V 700MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| Package Type | SC-101, SOT-883 | Tape & Reel (TR) | SC-101, SOT-883 |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts |