Win Source Part Number: 1277940-SSM3J64CTC,L
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVII
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Rds On (Max) @ Id, Vgs: 370mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 500mW (Ta)
Package / Case: SC-101, SOT-883
Supplier Device Package: CST3C
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3J64CTCL3FDKR,SSM
Base Product Number: SSM3J64
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
MOSFET P-CH 12V 1A CST3C Product overview: SSM3J64CTC,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J64CTC,L3F can be used for catalog matching and distributor lookup.
P-Channel 12V 1A (Ta) 500mW (Ta) Surface Mount CST3C
P-Channel 12V 1A (Ta) 500mW (Ta) Surface Mount CST3C
P-Channel 12V 1A (Ta) 500mW (Ta) Surface Mount CST3C
MOSFET P-CH 12V 1A CST3C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1277940-SSM3J64CTC,L3F | 278-SSM3J64CTC,L3F | SSM3J64CTCL3FDKR-ND | SSM3J64CTC,L3F |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 12V 1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |
| Package Type | SOT3 | Tape & Reel (TR) | SC-101, SOT-883 | SC-101, SOT-883 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 12 volts |