P-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount S-Mini
P-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount S-Mini
P-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount S-Mini
MOSFET P-CH 20V 2A S-MINI Product overview: SSM3J375F,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J375F,LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277945-SSM3J375F,LF
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVI
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 150mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 600mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: S-Mini
Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 10 V
Vgs (Max): +6V, -8V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3J375FLFDKR,SSM3J
Base Product Number: SSM3J375
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
MOSFET P-CH 20V 2A S-MINI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | SSM3J375FLFCT-ND | 278-SSM3J375F,LF | 1277945-SSM3J375F,LF | SSM3J375F,LF |
| Product Name | Single FETs, MOSFETs | 20V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0022 kS |