Toshiba Electronics (UK) Ltd Single FETs, MOSFETs SSM3J353F,LF

Description
P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini
Request a Quote Datasheet
Description
P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSM3J353FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J353FLFCT-ND
Single FETs, MOSFETs SSM3J353FLFCT-ND
P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J353FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J353FLFTR-ND
Single FETs, MOSFETs SSM3J353FLFTR-ND
P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Single FETs, MOSFETs - SSM3J353FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3J353FLFDKR-ND
Single FETs, MOSFETs SSM3J353FLFDKR-ND
P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

P-Channel 30V 2A (Ta) 600mW (Ta) Surface Mount S-Mini

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277944-SSM3J353F,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277944-SSM3J353F,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277944-SSM3J353F,LF
Win Source Part Number: 1277944-SSM3J353F,LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVI Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 150mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 600mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: S-Mini Gate Charge (Qg) (Max) @ Vgs: 3.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 159 pF @ 15 V Vgs (Max): +20V, -25V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: SSM3J353FLFTR,SSM3J3 53F,LF(T,SSM3J353FLF DKR,SSM3J353FLFCT,SS M3J353F,LF(B Base Product Number: SSM3J353 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1277944-SSM3J353F,LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSVI
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 150mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 600mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: S-Mini
Gate Charge (Qg) (Max) @ Vgs: 3.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 159 pF @ 15 V
Vgs (Max): +20V, -25V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3J353FLFTR,SSM3J353F,LF(T,SSM3J353FLFDKR,SSM3J353FLFCT,SSM3J353F,LF(B
Base Product Number: SSM3J353
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3J353F,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3J353F,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3J353F,LF
MOSFET P-CH 30V 2A S-MINI

MOSFET P-CH 30V 2A S-MINI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SSM3J353FLFCT-ND 1277944-SSM3J353F,LF SSM3J353F,LF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details