P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount UFM
P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount UFM
P-Channel 20V 3.2A (Ta) 500mW (Ta) Surface Mount UFM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 935077-SSM3J134TU,LF
Series: U-MOSVI
Operating Temperature Range: 150°C
Features: P-Channel 20 V 3.2A (Ta) 500mW (Ta) Surface Mount UFM
Package: 3-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3J134
Categories: Discrete Semiconductor Products
Case / Package: UFM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0095
Other Part Number: SSM3J134TULFCT, SSM3J134TU,LF(B, SSM3J134TULFTR, SSM3J134TU,LF(T, SSM3J134TULFDKR
MOSFET P-CH 20V 3.2A UFM Product overview: SSM3J134TU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J134TU,LF can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.2A UFM
MOSFET P-CH 20V 3.2A UFM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM3J134TULFTR-ND | 935077-SSM3J134TU,LF | 278-SSM3J134TU,LF | SSM3J134TU,LF | SSM3J134TU,LF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J134TU,LF | 20V 3.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | 3-SMD, Flat Leads | SOT3; UFM | Tape & Reel (TR) | 3-SMD, Flat Leads | 3-SMD, Flat Leads |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts |