Toshiba Imaging Systems Division TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J108TU SSM3J108TU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095144-SSM3J108TU Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: UFM Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 158 mOhm @ 800mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095144-SSM3J108TU Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: UFM Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 158 mOhm @ 800mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J108TU - 095144-SSM3J108TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J108TU
095144-SSM3J108TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J108TU 095144-SSM3J108TU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095144-SSM3J108TU Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: UFM Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 158 mOhm @ 800mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095144-SSM3J108TU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: UFM
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 158 mOhm @ 800mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 1.8A MOSFET Transistor
285-SSM3J108TU
20V 1.8A MOSFET Transistor 285-SSM3J108TU
MOSFET P-CH 20V 1.8A UFM Product overview: SSM3J108TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J108TU can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.8A UFM Product overview: SSM3J108TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J108TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 095144-SSM3J108TU 285-SSM3J108TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J108TU 20V 1.8A MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 2060093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers