Toshiba America Electronic Components, Inc. Custom Parts - Custom Parts (S - T) - S5688B(TPB5) S5688B(TPB5)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159223-S5688B(TPB5) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Average Rectified Current: 1 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159223-S5688B(TPB5) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Average Rectified Current: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S5688B(TPB5) - 1159223-S5688B(TPB5) - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S5688B(TPB5)
1159223-S5688B(TPB5)
Custom Parts - Custom Parts (S - T) - S5688B(TPB5) 1159223-S5688B(TPB5)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159223-S5688B(TPB5) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Average Rectified Current: 1 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159223-S5688B(TPB5)
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Average Rectified Current: 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1159223-S5688B(TPB5)
Product Name Custom Parts - Custom Parts (S - T) - S5688B(TPB5)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 25CTQ035SPBF - 1123329-25CTQ035SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
High-speed switching diode - BAS16J-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers