Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4986FE,LF(CT RN4986FE,LF(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932298-RN4986FE,LF(C T Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: RN4986 Categories: Discrete Semiconductor Products Case / Package: ES6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0095 Other Part Number: RN4986FE(T5LFT)CT-ND , RN4986FELF(CBCT-ND, RN4986FELF(CTCT, RN4986FE,LF(CB, RN4986FELF(CBDKR-ND, RN4986FE(T5L,F,T), RN4986FELF(CBTR-ND, RN4986FE(T5LFT)TR, RN4986FE(T5LFT)TR-ND , RN4986FELF(CTTR, RN4986FELF(CBDKR, RN4986FELF(CBCT, RN4986FE(T5LFT)DKR, RN4986FE(T5LFT)DKR-N D, RN4986FELF(CTDKR, RN4986FELF(CBTR, RN4986FE(T5LFT)CT
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932298-RN4986FE,LF(C T Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: RN4986 Categories: Discrete Semiconductor Products Case / Package: ES6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0095 Other Part Number: RN4986FE(T5LFT)CT-ND , RN4986FELF(CBCT-ND, RN4986FELF(CTCT, RN4986FE,LF(CB, RN4986FELF(CBDKR-ND, RN4986FE(T5L,F,T), RN4986FELF(CBTR-ND, RN4986FE(T5LFT)TR, RN4986FE(T5LFT)TR-ND , RN4986FELF(CTTR, RN4986FELF(CBDKR, RN4986FELF(CBCT, RN4986FE(T5LFT)DKR, RN4986FE(T5LFT)DKR-N D, RN4986FELF(CTDKR, RN4986FELF(CBTR, RN4986FE(T5LFT)CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4986FE,LF(CT - 932298-RN4986FE,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4986FE,LF(CT
932298-RN4986FE,LF(CT
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4986FE,LF(CT 932298-RN4986FE,LF(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932298-RN4986FE,LF(C T Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: RN4986 Categories: Discrete Semiconductor Products Case / Package: ES6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0095 Other Part Number: RN4986FE(T5LFT)CT-ND , RN4986FELF(CBCT-ND, RN4986FELF(CTCT, RN4986FE,LF(CB, RN4986FELF(CBDKR-ND, RN4986FE(T5L,F,T), RN4986FELF(CBTR-ND, RN4986FE(T5LFT)TR, RN4986FE(T5LFT)TR-ND , RN4986FELF(CTTR, RN4986FELF(CBDKR, RN4986FELF(CBCT, RN4986FE(T5LFT)DKR, RN4986FE(T5LFT)DKR-N D, RN4986FELF(CTDKR, RN4986FELF(CBTR, RN4986FE(T5LFT)CT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932298-RN4986FE,LF(CT
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: RN4986
Categories: Discrete Semiconductor Products
Case / Package: ES6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0095
Other Part Number: RN4986FE(T5LFT)CT-ND, RN4986FELF(CBCT-ND, RN4986FELF(CTCT, RN4986FE,LF(CB, RN4986FELF(CBDKR-ND, RN4986FE(T5L,F,T), RN4986FELF(CBTR-ND, RN4986FE(T5LFT)TR, RN4986FE(T5LFT)TR-ND, RN4986FELF(CTTR, RN4986FELF(CBDKR, RN4986FELF(CBCT, RN4986FE(T5LFT)DKR, RN4986FE(T5LFT)DKR-ND, RN4986FELF(CTDKR, RN4986FELF(CBTR, RN4986FE(T5LFT)CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 932298-RN4986FE,LF(CT
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4986FE,LF(CT
Unlock Full Specs
to access all available technical data

Similar Products

IC TRNSLTR BIDIRECTIONAL 16TSSOP - 815-SN74AVC4T245PWRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
Features RoHS
View Details
Logic - Translators, Level Shifters - MAX3373EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-4592-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers