RN4984FE is a monolithic dual transistor array containing matched NPN and PNP silicon epitaxial transistors with built-in 47 kΩ bias resistors, designed for switching, inverter, interface, and driver circuits. Packaged in a 6-pin Extreme-Super-Mini package, it measures 2.0 mm × 1.5 mm and weighs 0.003 g. Each transistor has a collector-emitter voltage rating of ±50 V, a collector current of ±100 mA, and a total collector power dissipation of 100 mW. The junction temperature rating is 150 °C, and the storage temperature range is −55 to 150 °C. DC current gain is min 80 at IC = ±10 mA, with collector-emitter saturation voltage of ±0.3 V max. Transition frequency is 250 MHz for the NPN and 200 MHz for the PNP. Input resistor tolerance is ±30% with R1/R2 ratio of 0.9 to 1.1.
TRANS NPN/PNP PREBIAS 0.1W ES6 Product overview: RN4984FE,LF(CB from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN4984FE,LF(CB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-RN4984FE,LF(CB |
| Product Name | 0.1W Bipolar Transistor |
| Polarity | NPN; PNP |