Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088720-RN1905(TE85L
Length: 2 mm
Height: 900 µm
Number of Pins: 6
Width: 1.25 mm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RN1905(TE85LF)RN1905
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 100 mA
Collector Emitter Saturation Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088720-RN1905(TE85LF) |
| Product Name | OEM Parts - OEM Parts (O - R) - RN1905(TE85LF) |