RN1409,LXHF is an AEC-Q101 qualified silicon NPN bipolar transistor with integrated bias resistors, designed for switching, inverter, interfacing, and driver circuits in automotive applications. It is packaged in an S-Mini surface mount case weighing 12 mg. The device has a collector-emitter voltage rating of 50 V, collector current of 100 mA, and power dissipation of 200 mW. The junction temperature rating is 150 °C. The integrated resistor values are R1 = 47 kΩ and R2 = 22 kΩ. It features a DC current gain of 70 minimum, collector-emitter saturation voltage up to 0.3 V, and transition frequency of 250 MHz. Input voltage (ON) ranges from 2.2 to 5.8 V, and input voltage (OFF) from 1.5 to 2.6 V. The collector output capacitance is 3 to 6 pF at 1 MHz. The corresponding resistor ratio is 2.14 typical.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-RN1409LXHFTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |