NPN general-purpose transistors intended for switching and amplification, available in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1.1 mm. The BC847C variant has a minimum DC current gain of 420 at V_CE = 5 V and I_C = 2 mA, a collector-emitter voltage rating of 45 V, and a collector current rating of 100 mA. It has a total power dissipation of 250 mW and operates with a junction temperature up to 150 °C. The device meets IEC 60134 for limiting values and is not automotive qualified.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
-
JEDEC
BC847
SOT23
-
TO-236AB
BC857
BC847A
BC857A
BC847B
BC857B
BC847C
BC857C
1 Valid for all available selection groups.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 729944-BC847C,235
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 420 at 2mA, 5V
Maximum Power: 250mW
BC847 series - 45 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC847C,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847C,235 can be used for catalog matching and distributor lookup.
45V 250mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 45V 0.1A TO236AB
TRANS NPN 45V 0.1A TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847C,235 | 1727-1879-1-ND | BC847C,235 | 729944-BC847C,235 | 276-BC847C,235 | BC847C,235 | BC847C,235 | BC847C,235 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847C,235 | 45 V 100 mA Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT3; SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) |