Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1303,LF RN1303,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892003-RN1303,LF Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN1303 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1303,LF(B, RN1303LFDKR, RN1303LFTR, RN1303LFCT
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892003-RN1303,LF Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN1303 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1303,LF(B, RN1303LFDKR, RN1303LFTR, RN1303LFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1303,LF - 892003-RN1303,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1303,LF
892003-RN1303,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1303,LF 892003-RN1303,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892003-RN1303,LF Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN1303 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1303,LF(B, RN1303LFDKR, RN1303LFTR, RN1303LFCT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 892003-RN1303,LF
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SC-70
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: RN1303
Categories: Discrete Semiconductor Products
Case / Package: SC-70
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN1303,LF(B, RN1303LFDKR, RN1303LFTR, RN1303LFCT

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN1303,LF
50V 0.1A Bipolar Transistor 292-RN1303,LF
TRANS PREBIAS NPN 50V 0.1A SC70 Product overview: RN1303,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1303,LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SC70 Product overview: RN1303,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1303,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - RN1303LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1303LFDKR-ND
Single, Pre-Biased Bipolar Transistors RN1303LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN1303LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1303LFTR-ND
Single, Pre-Biased Bipolar Transistors RN1303LFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN1303LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1303LFCT-ND
Single, Pre-Biased Bipolar Transistors RN1303LFCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1303,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1303,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1303,LF
TRANS PREBIAS NPN 50V 0.1A SC70

TRANS PREBIAS NPN 50V 0.1A SC70

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 892003-RN1303,LF 292-RN1303,LF RN1303LFDKR-ND RN1303,LF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1303,LF 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT323; SC-70 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details
Single Bipolar Transistors - BCW66KGE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers