Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030033-MG75Q2YS50
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts(M-N)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Element Configuration: Dual
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 100 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030033-MG75Q2YS50 |
| Product Name | OEM Parts - OEM Parts (M - N) - MG75Q2YS50 |