The MG09ACP18TE is a 18 TB enterprise capacity hard disk drive with a 3.5-inch form factor and 7200 rpm rotation speed, designed for cloud-scale and business-critical storage applications. It uses Toshiba's Flux Control Microwave Assisted Magnetic Recording (FC-MAMR) technology and features a helium-sealed, 9-disk mechanism. The drive supports a SATA 6.0 Gbit/s interface and 512e Advanced Format sector technology, with integrated Persistent Write Cache for data-loss protection. It includes Self Encrypting Drive (SED) functionality compliant with TCG Enterprise SSCs. The drive operates with 12 V ±10% and 5 V +10%/-7% supply voltages, consumes 8.74 W during active read/write of 4KB Q1, and has a 550 TB/year workload rating. Its non-recoverable error rate is 1 in 10^16 bits read, with an MTTF of 2,500,000 hours and an AFR of 0.35%.
HDD 18TB 3.5" SATA III 5V-12V Product overview: MG09ACP18TE from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 12V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG09ACP18TE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG09ACP18TE |
| Product Name | 5V 12V Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |