Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1473249-MG08SDA800E
Manufacturer: Toshiba Semiconductor and Storage
"HDD 8TB 3.5"" SAS 5V/12V"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | MG08SDA800E | 264-MG08SDA800E-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SAS | |
| Mounting Options | "3.5""" | |
| Operating Temperature | 41 to 131 F (5 to 55 C) |