Hewlett Packard Enterprise Virtual Storage Platform StoreVirtual Storage

Description
The HPE StoreVirtual Storage series brings enterprise capabilities to entry storage customers with an advanced, multi-controller architecture designed with simplicity and flexibility in mind for a low starting cost. A highly virtualized backend and a single storage capacity pool deliver superior efficiency. Flexibly and non-disruptively add flash performance, file management, remote replication, and additional capacity to keep pace with changing business needs. A single screen lets you manage multiple platforms via an intuitive GUI with the same look and feel shared with HPE ProLiant servers. Plug-ins for VMware and Hyper-V let you manage the storage behind your server virtualization deployment from within your existing management tools. An affordable, granular, building-block approach lets you invest in a low-cost, entry-level unit that is ready to scale when you are, providing investment protection that helps you get off of the disposable technology treadmill. Host interface 1 GbE iSCSI (4) Ports or 10 GbE iSCSI (4) Ports or 16 Gb/8 Gb Fibre Channel (4) Ports or 1 GbE iSCSI (8) Ports or 10Gb Ethernet (4) Ports Maximum per system, depending on model Storage expansion options Up to three additional HPE StoreVirtual 3000 drive enclosures (can mix/match Small Form Factor and Large Form Factor) per HPE StoreVirtual 3200 System
Description
The HPE StoreVirtual Storage series brings enterprise capabilities to entry storage customers with an advanced, multi-controller architecture designed with simplicity and flexibility in mind for a low starting cost. A highly virtualized backend and a single storage capacity pool deliver superior efficiency. Flexibly and non-disruptively add flash performance, file management, remote replication, and additional capacity to keep pace with changing business needs. A single screen lets you manage multiple platforms via an intuitive GUI with the same look and feel shared with HPE ProLiant servers. Plug-ins for VMware and Hyper-V let you manage the storage behind your server virtualization deployment from within your existing management tools. An affordable, granular, building-block approach lets you invest in a low-cost, entry-level unit that is ready to scale when you are, providing investment protection that helps you get off of the disposable technology treadmill. Host interface 1 GbE iSCSI (4) Ports or 10 GbE iSCSI (4) Ports or 16 Gb/8 Gb Fibre Channel (4) Ports or 1 GbE iSCSI (8) Ports or 10Gb Ethernet (4) Ports Maximum per system, depending on model Storage expansion options Up to three additional HPE StoreVirtual 3000 drive enclosures (can mix/match Small Form Factor and Large Form Factor) per HPE StoreVirtual 3200 System

Suppliers

Company
Product
Description
Supplier Links
Virtual Storage Platform - StoreVirtual Storage - Hewlett Packard Enterprise
Palo Alto, CA, USA
Virtual Storage Platform
StoreVirtual Storage
Virtual Storage Platform StoreVirtual Storage
The HPE StoreVirtual Storage series brings enterprise capabilities to entry storage customers with an advanced, multi-controller architecture designed with simplicity and flexibility in mind for a low starting cost. A highly virtualized backend and a single storage capacity pool deliver superior efficiency. Flexibly and non-disruptively add flash performance, file management, remote replication, and additional capacity to keep pace with changing business needs. A single screen lets you manage multiple platforms via an intuitive GUI with the same look and feel shared with HPE ProLiant servers. Plug-ins for VMware and Hyper-V let you manage the storage behind your server virtualization deployment from within your existing management tools. An affordable, granular, building-block approach lets you invest in a low-cost, entry-level unit that is ready to scale when you are, providing investment protection that helps you get off of the disposable technology treadmill. Host interface 1 GbE iSCSI (4) Ports or 10 GbE iSCSI (4) Ports or 16 Gb/8 Gb Fibre Channel (4) Ports or 1 GbE iSCSI (8) Ports or 10Gb Ethernet (4) Ports Maximum per system, depending on model Storage expansion options Up to three additional HPE StoreVirtual 3000 drive enclosures (can mix/match Small Form Factor and Large Form Factor) per HPE StoreVirtual 3200 System

The HPE StoreVirtual Storage series brings enterprise capabilities to entry storage customers with an advanced, multi-controller architecture designed with simplicity and flexibility in mind for a low starting cost. A highly virtualized backend and a single storage capacity pool deliver superior efficiency. Flexibly and non-disruptively add flash performance, file management, remote replication, and additional capacity to keep pace with changing business needs. A single screen lets you manage multiple platforms via an intuitive GUI with the same look and feel shared with HPE ProLiant servers. Plug-ins for VMware and Hyper-V let you manage the storage behind your server virtualization deployment from within your existing management tools. An affordable, granular, building-block approach lets you invest in a low-cost, entry-level unit that is ready to scale when you are, providing investment protection that helps you get off of the disposable technology treadmill.

Host interface

  • 1 GbE iSCSI (4) Ports or
  • 10 GbE iSCSI (4) Ports or
  • 16 Gb/8 Gb Fibre Channel (4) Ports or
  • 1 GbE iSCSI (8) Ports or
  • 10Gb Ethernet (4) Ports
  • Maximum per system, depending on model

Storage expansion options

  • Up to three additional HPE StoreVirtual 3000 drive enclosures (can mix/match Small Form Factor and Large Form Factor) per HPE StoreVirtual 3200 System
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Data Storage Systems
Product Number StoreVirtual Storage
Product Name Virtual Storage Platform
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25VF-1K9GDECE-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 2546603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
mSATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 52pin mSATA (MO-300)
Mounting Options Integrally Mounted
View Details
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394)
Mounting Options Free Standing; Portable
View Details