Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - K11A45D K11A45D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 753884-K11A45D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 753884-K11A45D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K11A45D - 753884-K11A45D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K11A45D
753884-K11A45D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K11A45D 753884-K11A45D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 753884-K11A45D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 753884-K11A45D
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220F
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-K11A45D
MOSFET Transistor 285-K11A45D
Product overview: K11A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K11A45D can be used for catalog matching and distributor lookup.

Product overview: K11A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K11A45D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 753884-K11A45D 285-K11A45D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - K11A45D MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers