Toshiba America Electronic Components, Inc. IGBTs - Single - GT50J121 GT50J121

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 204503-GT50J121 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(LH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 240W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.45V @ 15V, 50A Total Switching Energy(Ets): 1.3mJ (on), 1.34mJ (off) Turn-on and Turn-off delay time: 90ns/300ns Testing Conditions: 300V, 50A, 13 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 204503-GT50J121 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(LH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 240W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.45V @ 15V, 50A Total Switching Energy(Ets): 1.3mJ (on), 1.34mJ (off) Turn-on and Turn-off delay time: 90ns/300ns Testing Conditions: 300V, 50A, 13 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - GT50J121 - 204503-GT50J121 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GT50J121
204503-GT50J121
IGBTs - Single - GT50J121 204503-GT50J121
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 204503-GT50J121 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(LH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 240W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.45V @ 15V, 50A Total Switching Energy(Ets): 1.3mJ (on), 1.34mJ (off) Turn-on and Turn-off delay time: 90ns/300ns Testing Conditions: 300V, 50A, 13 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 204503-GT50J121
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(LH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 240W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.45V @ 15V, 50A
Total Switching Energy(Ets): 1.3mJ (on), 1.34mJ (off)
Turn-on and Turn-off delay time: 90ns/300ns
Testing Conditions: 300V, 50A, 13 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 50A 240W IGBT Transistor
279-GT50J121
600V 50A 240W IGBT Transistor 279-GT50J121
IGBT 600V 50A 240W TO3P LH Product overview: GT50J121 from Toshiba Electronic Devices and Storage Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 240W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 240W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GT50J121 can be used for catalog matching and distributor lookup.

IGBT 600V 50A 240W TO3P LH Product overview: GT50J121 from Toshiba Electronic Devices and Storage Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 240W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 240W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GT50J121 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 204503-GT50J121 279-GT50J121
Product Name IGBTs - Single - GT50J121 600V 50A 240W IGBT Transistor
VCE(on) 2.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 4682460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
Igbt, 1.2Kv, 15A, Module; Continuous Collector Current Fuji Electric - 76R7170 - Newark, An Avnet Company
Specs
PD 75000 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details