Toshiba Corporation Schottky Diodes & Rectifiers CUS10S30,H3F(T

Description
Rectifier Diode Small Signal Schottky Si
Request a Quote Datasheet
Description
Rectifier Diode Small Signal Schottky Si
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2363563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2363563
Schottky Diodes & Rectifiers 2363563
Rectifier Diode Small Signal Schottky Si

Rectifier Diode Small Signal Schottky Si

Supplier's Site
Schottky Diodes & Rectifiers - 2363562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2363562
Schottky Diodes & Rectifiers 2363562
Rectifier Diode Small Signal Schottky Si

Rectifier Diode Small Signal Schottky Si

Supplier's Site
Schottky Diodes & Rectifiers - 2363563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2363563P
Schottky Diodes & Rectifiers 2363563P
Rectifier Diode Small Signal Schottky Si

Rectifier Diode Small Signal Schottky Si

Supplier's Site
OEM Parts - OEM Parts (C - E) - CUS10S30,H3F(T - 958093-CUS10S30,H3F(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CUS10S30,H3F(T
958093-CUS10S30,H3F(T
OEM Parts - OEM Parts (C - E) - CUS10S30,H3F(T 958093-CUS10S30,H3F(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958093-CUS10S30,H3F( T Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CUS10S30,H3F(TCUS10S 30H3F(T; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958093-CUS10S30,H3F(T
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CUS10S30,H3F(TCUS10S30H3F(T;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now
Schottky 30V 1A Diode and Rectifier - 280-CUS10S30,H3F(T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CUS10S30,H3F(T
Schottky 30V 1A Diode and Rectifier 280-CUS10S30,H3F(T
Diode Small Signal Schottky Si 30V 1A 2-Pin USC T/R Product overview: CUS10S30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S30,H3F(T can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky Si 30V 1A 2-Pin USC T/R Product overview: CUS10S30,H3F(T from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUS10S30,H3F(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 2363563 958093-CUS10S30,H3F(T 280-CUS10S30,H3F(T
Product Name Schottky Diodes & Rectifiers OEM Parts - OEM Parts (C - E) - CUS10S30,H3F(T Schottky 30V 1A Diode and Rectifier
Package USC Tape and Reel
Unlock Full Specs
to access all available technical data