Toshiba Corporation 800V 0.5A Diode and Rectifier CRF02(TE85L,Q)

Description
Diode Switching 800V 0.5A 2-Pin S-FLAT T/R Product overview: CRF02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF02(TE85L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 0.5A 2-Pin S-FLAT T/R Product overview: CRF02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF02(TE85L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 0.5A Diode and Rectifier - 280-CRF02(TE85L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 0.5A Diode and Rectifier
280-CRF02(TE85L,Q)
800V 0.5A Diode and Rectifier 280-CRF02(TE85L,Q)
Diode Switching 800V 0.5A 2-Pin S-FLAT T/R Product overview: CRF02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF02(TE85L,Q) can be used for catalog matching and distributor lookup.

Diode Switching 800V 0.5A 2-Pin S-FLAT T/R Product overview: CRF02(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF02(TE85L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 243573-CRF02(TE85L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243573-CRF02(TE85L,Q)
Discrete Semiconductor Products 243573-CRF02(TE85L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243573-CRF02(TE85L,Q ) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CRF02 Alternative Parts (Cross-Reference): CRF02(Q); CRF02(TE85L,Q,M); CRF02(TE85LFUJIF,Q; CRF02(T5L,TEMQ); Introduction Date: October 19, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243573-CRF02(TE85L,Q)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CRF02
Alternative Parts (Cross-Reference): CRF02(Q); CRF02(TE85L,Q,M); CRF02(TE85LFUJIF,Q; CRF02(T5L,TEMQ);
Introduction Date: October 19, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
DIODE FAST REC 800V 0.5A S-FLAT - 4669-CRF02(TE85L,Q) - Utmel Electronic Limited
Hong Kong, China
DIODE FAST REC 800V 0.5A S-FLAT
4669-CRF02(TE85L,Q)
DIODE FAST REC 800V 0.5A S-FLAT 4669-CRF02(TE85L,Q)
DIODE FAST REC 800V 0.5A S-FLAT

DIODE FAST REC 800V 0.5A S-FLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes
Product Number 280-CRF02(TE85L,Q) 243573-CRF02(TE85L,Q) 4669-CRF02(TE85L,Q)
Product Name 800V 0.5A Diode and Rectifier Discrete Semiconductor Products DIODE FAST REC 800V 0.5A S-FLAT
Package Tape and Reel
Unlock Full Specs
to access all available technical data