Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242818-CMZB33
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZB33
Alternative Parts (Cross-Reference): CMZB33(TE12L,Q); DZ24330; PDZVTFTR33A; PDZVTR33A;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 33V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB33 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB33 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 242818-CMZB33 | 280-CMZB33 |
| Product Name | Discrete Semiconductor Products | 33V 1000mW Zener Diode |