Toshiba Electronics (UK) Ltd Schottky 30V 1A Diode and Rectifier CMS10I30A(TE12L,QM

Description
DIODE SCHOTTKY 30V 1A M-FLAT Product overview: CMS10I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS10I30A(TE12L, QM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A M-FLAT Product overview: CMS10I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS10I30A(TE12L, QM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-CMS10I30A(TE12L,QM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CMS10I30A(TE12L,QM
Schottky 30V 1A Diode and Rectifier 280-CMS10I30A(TE12L,QM
DIODE SCHOTTKY 30V 1A M-FLAT Product overview: CMS10I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS10I30A(TE12L, QM can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A M-FLAT Product overview: CMS10I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS10I30A(TE12L,QM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958829-CMS10I30A(TE12L,QM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958829-CMS10I30A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958829-CMS10I30A(TE12L,QM
Win Source Part Number: 958829-CMS10I30A(TE1 2L,QM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 82pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: M-FLAT (2.4x3.8) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CMS10I30A(TE12LQM Base Product Number: CMS10

Win Source Part Number: 958829-CMS10I30A(TE12L,QM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 82pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: M-FLAT (2.4x3.8)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: CMS10I30A(TE12LQM
Base Product Number: CMS10

Buy Now Datasheet
Single Diodes - 264-CMS10I30A(TE12L,QMTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 1A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - 264-CMS10I30A(TE12L,QMDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1A MFLAT

DIODE SCHOTTKY 30V 1A MFLAT

Buy Now Datasheet
Single Diodes - 264-CMS10I30A(TE12L,QMCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1A MFLAT

DIODE SCHOTTKY 30V 1A MFLAT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS10I30A(TE12L,QM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS10I30A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers CMS10I30A(TE12L,QM
DIODE SCHOTTKY 30V 1A M-FLAT

DIODE SCHOTTKY 30V 1A M-FLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-CMS10I30A(TE12L,QM 958829-CMS10I30A(TE12L,QM 264-CMS10I30A(TE12L,QMTR-ND CMS10I30A(TE12L,QM
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-128
Unlock Full Specs
to access all available technical data