Toshiba America Electronic Components, Inc. Automotive 400V 1A Diode and Rectifier CMG05

Description
Rectifier Diode Switching Si 400V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG05 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 400V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG05 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 400V 1A Diode and Rectifier - 280-CMG05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400V 1A Diode and Rectifier
280-CMG05
Automotive 400V 1A Diode and Rectifier 280-CMG05
Rectifier Diode Switching Si 400V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG05 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 400V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG05 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242570-CMG05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242570-CMG05
Discrete Semiconductor Products 242570-CMG05
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242570-CMG05 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMG05 Alternative Parts (Cross-Reference): CMG05(T2L,NISKO,Q); CMG05(T2L,MARUT,Q); CMG05(T2L,MKAI,Q); CMG05(T2L,SANYU,Q); Introduction Date: February 05, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242570-CMG05
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMG05
Alternative Parts (Cross-Reference): CMG05(T2L,NISKO,Q); CMG05(T2L,MARUT,Q); CMG05(T2L,MKAI,Q); CMG05(T2L,SANYU,Q);
Introduction Date: February 05, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMG05 242570-CMG05
Product Name Automotive 400V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data