Toshiba America Electronic Components, Inc. Custom Parts - Custom Parts (B - D) - CMF02(T2L,TEMQ) CMF02(T2L,TEMQ)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144299-CMF02(T2L,TE MQ) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144299-CMF02(T2L,TE MQ) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CMF02(T2L,TEMQ) - 1144299-CMF02(T2L,TEMQ) - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CMF02(T2L,TEMQ)
1144299-CMF02(T2L,TEMQ)
Custom Parts - Custom Parts (B - D) - CMF02(T2L,TEMQ) 1144299-CMF02(T2L,TEMQ)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144299-CMF02(T2L,TE MQ) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144299-CMF02(T2L,TEMQ)
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1144299-CMF02(T2L,TEMQ)
Product Name Custom Parts - Custom Parts (B - D) - CMF02(T2L,TEMQ)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details