Toshiba America Electronic Components, Inc. 600V 2A Diode and Rectifier CMF01

Description
DIODE GEN PURP 600V 2A MFLAT Product overview: CMF01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 2A MFLAT Product overview: CMF01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 2A Diode and Rectifier - 280-CMF01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-CMF01
600V 2A Diode and Rectifier 280-CMF01
DIODE GEN PURP 600V 2A MFLAT Product overview: CMF01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF01 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A MFLAT Product overview: CMF01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMF01 - 242560-CMF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMF01
242560-CMF01
Diodes, Rectifiers - Single - CMF01 242560-CMF01
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242560-CMF01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 2V @ 2A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242560-CMF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 2V @ 2A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMF01 242560-CMF01
Product Name 600V 2A Diode and Rectifier Diodes, Rectifiers - Single - CMF01
Package Reel - TR
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 2 volts
Unlock Full Specs
to access all available technical data