"HDD 2.4TB 2.5"" SAS 5V/12V"
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1473193-AL15SEB24EQ
Manufacturer: Toshiba Semiconductor and Storage
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 264-AL15SEB24EQ-ND | AL15SEB24EQ |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SAS | |
| Mounting Options | "2.5""" | |
| Operating Temperature | 41 to 131 F (5 to 55 C) | |
| Capacity | 2400 GB |