Hagiwara Sys-Com Co., Ltd. SAT25 series

Description
The SAT25 Series Serial ATA flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SAT25 series can support sustained data transfer rates of up to 25MB/sec (read) and 15 MB/sec (write). The SAT25 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.
Description
The SAT25 Series Serial ATA flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SAT25 series can support sustained data transfer rates of up to 25MB/sec (read) and 15 MB/sec (write). The SAT25 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Suppliers

Company
Product
Description
Supplier Links
The SAT25 Series Serial ATA flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SAT25 series can support sustained data transfer rates of up to 25MB/sec (read) and 15 MB/sec (write). The SAT25 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

The SAT25 Series Serial ATA flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 8GB, the SAT25 series can support sustained data transfer rates of up to 25MB/sec (read) and 15 MB/sec (write).

The SAT25 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.

Advanced security features such as Password-based Drive Access protection are also included.

Features:
-- Wide Temperature Range (-40C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- 100% Pre-Screened Parts
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption
-- RoHS Compliant and Lead Free

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number SAT25 series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Transcend M.2 2280 128GB SATA3 SAM MLC - 96FD80-N128-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
SD Cards - 1805793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdxc
View Details