TOSHIBA ELECTRONICS (UK) LTD
7UL2T32FK,LF -- GATES AND INVERTERS
Toshiba Electronics (UK) Ltd
Gates and Inverters
7UL2T32FK,LF
Description
IC OR 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Description
IC OR 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
264-7UL2T32FKLF(BCT-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
OR
|
|
Supply Voltage
|
2.3V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
5 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND; NAND
Logic Family
CMOS
IC Package Type
DIP; Other; CDIP14
View Details
4 suppliers
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2 suppliers
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
AND
Supply Voltage
+7.0
Operating Temperature
85 C (185 F)
View Details
6 suppliers