Toshiba Electronics (UK) Ltd Latches 74VHCT573AFT

Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VHCT573AFTTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74VHCT573AFTDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74VHCT573AFTCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHCT573AFT
858114-74VHCT573AFT
Logic - Logic - Latches - 74VHCT573AFT 858114-74VHCT573AFT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 858114-74VHCT573AFT Series: 74VHCT Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP222 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 74VHCT573AFT(BE), 74VHCT573AFT(BE)CT-N D, 74VHCT573AFT(BE)DKR, 74VHCT573AFT(BE)CT, 74VHCT573AFTDKR, 74VHCT573AFTTR, 74VHCT573AFT(BE)DKR- ND, 74VHCT573AFTCT, 74VHCT573AFT(BE)TR, 74VHCT573AFT(BE)TR-N D

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 858114-74VHCT573AFT
Series: 74VHCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP222
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74VHCT573AFT(BE), 74VHCT573AFT(BE)CT-ND, 74VHCT573AFT(BE)DKR, 74VHCT573AFT(BE)CT, 74VHCT573AFTDKR, 74VHCT573AFTTR, 74VHCT573AFT(BE)DKR-ND, 74VHCT573AFTCT, 74VHCT573AFT(BE)TR, 74VHCT573AFT(BE)TR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHCT573AFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHCT573AFT
Integrated Circuits (ICs) - Logic - Latches 74VHCT573AFT
IC LATCH OCTAL D-TYPE 20-TSSOP

IC LATCH OCTAL D-TYPE 20-TSSOP

Supplier's Site
Logic - Latches - 74VHCT573AFT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHCT573AFT
Logic - Latches 74VHCT573AFT
IC LATCH OCTAL D-TYPE 20-TSSOP

IC LATCH OCTAL D-TYPE 20-TSSOP

Supplier's Site Datasheet
Latches - 74VHCT573AFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VHCT573AFTTR-ND 858114-74VHCT573AFT 74VHCT573AFT 74VHCT573AFT 74VHCT573AFT
Product Name Latches Logic - Logic - Latches - 74VHCT573AFT Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Logic - Logic - Latches - 74LVC16373ADL,118 - 765649-74LVC16373ADL,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
5 suppliers