Shift Shift Register 1 Element 8 Bit 16-TSSOPB
Shift Shift Register 1 Element 8 Bit 16-TSSOPB
Shift Shift Register 1 Element 8 Bit 16-TSSOPB
X34 PB-F 8-BIT SHIFT REGISTER/LA
Shift Shift Register 1 Element 8 Bit 16-TSSOPB
X34 PB-F 8-BIT SHIFT REGISTER/LA
Counter Shift Registers 8-BIT REG/LATCH REG VCC: 2-5.5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VHC9595FTTR-ND | 74VHC9595FT | 74VHC9595FT | 74VHC9595FT | 74VHC9595FT |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull |