Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766078-74VHC74FT
Series: TC74VHC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 4pF
Family Name: 74VHC74
Categories: Integrated Circuits (ICs)
Clock Frequency: 115MHz
Alternative Parts (Cross-Reference): 74VHC74M_NL; 74VHC74SJX_NL; 74VHC74SJ_Q;
Introduction Date: June 04, 2013
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
CMOS IC Dual D-Type Flip Flop TSSOP14B
CMOS IC Dual D-Type Flip Flop TSSOP14B
CMOS IC Dual D-Type Flip Flop TSSOP14B
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 766078-74VHC74FT | 1713463P | 1713463 | 264-74VHC74FTCT-ND | 74VHC74FT | 74VHC74FT | 74VHC74FT |
| Product Name | Logic - Logic - Flip Flops - 74VHC74FT | Flip Flop ICs | Flip Flop ICs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 9.3 ns | 20 ns | 9.3 ns | ||||
| fMAX | 115 MHz | 115 MHz | |||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA |