D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Toshiba 74VHC573FT Octal D Type Latch
Toshiba 74VHC573FT Octal D Type Latch
Toshiba 74VHC573FT Octal D Type Latch
IC LATCH OCTAL D-TYPE 20-TSSOP
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL D-TYPE 20-TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VHC573FTCT-ND | 1713349 | 1713409P | 74VHC573FT | 74VHC573FT | 74VHC573FT |
| Product Name | Latches | Latch ICs | Latch ICs | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D; D type | Transparent-D | D | ||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | ||||
| High-level Output Current (Source) | 8 mA | 8 mA |