Toshiba Electronics (UK) Ltd Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541FT 74VHC541FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1133547-74VHC541FT Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1133547-74VHC541FT Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541FT - 1133547-74VHC541FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541FT
1133547-74VHC541FT
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541FT 1133547-74VHC541FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1133547-74VHC541FT Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1133547-74VHC541FT
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
5.5V Interface Transceiver IC
704-74VHC541FT
5.5V Interface Transceiver IC 704-74VHC541FT
IC BUF NON-INVERT 5.5V 20TSSOP Product overview: 74VHC541FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC541FT can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.5V 20TSSOP Product overview: 74VHC541FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC541FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1133547-74VHC541FT 704-74VHC541FT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541FT 5.5V Interface Transceiver IC
Device Type Storage Interface; Buffer Transceiver
Supply Voltage Other; 2V ~ 5.5V Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type SSOP Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2291772 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details