Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 007468-74VHC540FT(BE
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC540
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC540DBRE4 ; MC74VHC540M; SN74AHC540DBRG4; SN74AHC540DBLE;
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 007468-74VHC540FT(BE) |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC540FT(BE) |
| Package Type | Surface Mount; SMD (SMT) |