Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
CMOS IC Dual Binary Counter TSSOP14B
CMOS IC Dual Binary Counter TSSOP14B
CMOS IC Dual Binary Counter TSSOP14B
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 744050-74VHC393FT
Manufacturer Homepage: www.semicon.toshiba.
Reference case: TSSOP-14
Reference Date Code: 2016GW
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC BIN COUNTER DL 4BIT 14TSSOP
IC COUNTER BINARY DUAL 14-TSSOP
IC COUNTER BINARY DUAL 14-TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74VHC393FTDKR-ND | 1713455P | 1713341 | 744050-74VHC393FT | 74VHC393FT | 74VHC393FT | 74VHC393FT | 74VHC393FT |
| Product Name | Counters, Dividers | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - 74VHC393FT | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | Binary | ||||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | ||||||
| Counter Direction | UP | UP | ||||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | 14-TSSOP (0.173", 4.40mm Width) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |