Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015721-74VHC393FT(B
Mounting: SMD (SMT)
Direction: Unidirectional
Number of Pins: 14
Quiescent Current: 4 µA
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): 74VHC393MTC; SN74LV393ATPWRQ1; SN74LV393APWR; 74VHC393MTCX; 74HC393PW,118; CD74HC4024PW;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: Counter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015721-74VHC393FT(BJ) |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74VHC393FT(BJ) |