Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 858097-74VHC374FT
Series: 74VHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LB
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOPB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74VHC374FTDKR, 74VHC374FTCT, 74VHC374FTTR, 74VHC374FT(BJ)
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Toshiba 74VHC374FT Flip Flop IC
Toshiba 74VHC374FT Flip Flop IC
Toshiba 74VHC374FT Flip Flop IC
IC FF D-TYPE SNGL 8BIT 20TSSOPB
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 858097-74VHC374FT | 74VHC374FTCT-ND | 1713437P | 1713437 | 74VHC374FT | 74VHC374FT | 74VHC374FT |
| Product Name | Logic - Logic - Flip Flops - 74VHC374FT | Flip Flops | Flip Flop ICs | Flip Flop ICs | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; 20-TSSOPB; SOP; SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tssop; SSOP | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | |||
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V |