IC TXRX NON-INVERT 5.5V 20TSSOP Product overview: 74VHC245FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC245FT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 721886-74VHC245FT
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC245
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74AHC245DBG4; SN74AHC245NS; SN74AHC245DBRE4; SN74AHC245DB;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 704-74VHC245FT | 721886-74VHC245FT |
| Product Name | 5.5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74VHC245FT |
| Device Type | Transceiver | Storage Interface; Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V |
| Pd | 180 milliwatts |