Toshiba Electronics (UK) Ltd Logic - Logic - Shift Registers - 74VHC165FT 74VHC165FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 751554-74VHC165FT Series: TC74VHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74VHC165FT(BE); Introduction Date: February 22, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 751554-74VHC165FT Series: TC74VHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74VHC165FT(BE); Introduction Date: February 22, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74VHC165FT - 751554-74VHC165FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC165FT
751554-74VHC165FT
Logic - Logic - Shift Registers - 74VHC165FT 751554-74VHC165FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 751554-74VHC165FT Series: TC74VHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74VHC165FT(BE); Introduction Date: February 22, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 751554-74VHC165FT
Series: TC74VHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74VHC165FT(BE);
Introduction Date: February 22, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 264-74VHC165FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC165FTDKR-ND
Shift Registers 264-74VHC165FTDKR-ND
IC SHIFT REG COMP 8BIT 16-TSSOP

IC SHIFT REG COMP 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 264-74VHC165FTTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC165FTTR-ND
Shift Registers 264-74VHC165FTTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 264-74VHC165FTCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
264-74VHC165FTCT-ND
Shift Registers 264-74VHC165FTCT-ND
IC SHIFT REG COMP 8BIT 16-TSSOP

IC SHIFT REG COMP 8BIT 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74VHC165FT
Counter Shift Registers 74VHC165FT
Counter Shift Registers CMOS Logic IC Series

Counter Shift Registers CMOS Logic IC Series

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC165FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC165FT
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC165FT
IC REG SHIFT PISO 8BIT 16TSSOP

IC REG SHIFT PISO 8BIT 16TSSOP

Supplier's Site
Shift Registers - 74VHC165FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC165FT
Shift Registers 74VHC165FT
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74VHC165FT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC165FT
Logic - Shift Registers 74VHC165FT
IC REG SHIFT PISO 8BIT 16TSSOP

IC REG SHIFT PISO 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 751554-74VHC165FT 264-74VHC165FTDKR-ND 74VHC165FT 74VHC165FT 74VHC165FT 74VHC165FT
Product Name Logic - Logic - Shift Registers - 74VHC165FT Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Complementary Complementary Complementary
Package Type SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 54198J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
4 suppliers